Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/10A 4-32VDC
SOLID STATE RELAY, 10A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes
SSR RELAY SPST-NO 10A 1-72V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1854-ND | DC100D10 | 41X6188 | DC100D10 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 10A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |