Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount PM SSR, 240Vac/12A , 90-140Vac In, ZC
SSR RELAY SPST-NO 12A 24-280V
Solid State Relays, 150 Apeak (Max.) Surge Current, 600 Vpeak Transient Overvoltage
10-125 Amp; 120/240, 480 VAC; AC Output
The Series EZ SPST-NO AC output relays offer a low profile package with convenient quick-connect terminals and is the preferred choice for replacement of 120 V and 240 V electromechanical relays. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000 (240 V, DC Control). Options Available on Special Order: Internal snubber and random turn-on switching.
Features
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | EZ240A12-ND | EZ240A12 | EZ240A12 | 70131380 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 120AC;Vol-Rtg 24-280AC;4 Pin |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | UL, CSA, VDE | |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC | AC |