Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 3A 3-60V
SSR Relay, Panel Mount, IP00, 60VDC/3A, 90-280VAC/DC In, BJT Output, TP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2324-ND | DC60SA3H | 83AC7690 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 60Vdc/3A, 90-280Vac/dc In, Bjt Output, Tp Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel |
| Switch Configuration | FormA | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) |