Crydom Corporation Solid State Relays DR48B12

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2703-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2703-ND
Solid State Relays CC2703-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR48B12
Solid State Relays - Industrial Mount DR48B12
Solid State Relays - Industrial Mount 12A 600VAC Out 90-140VAC In 18mm UL

Solid State Relays - Industrial Mount 12A 600VAC Out 90-140VAC In 18mm UL

Buy Now Datasheet
Relays - Solid State Relays - DR48B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DR48B12
Relays - Solid State Relays DR48B12
SSR RELAY SPST-NO 12A 48-600V

SSR RELAY SPST-NO 12A 48-600V

Supplier's Site
Solid State Relay, 12A, 90-140Vac, Din; Contact Configuration Sensata/crydom - 41X6631 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12A, 90-140Vac, Din; Contact Configuration Sensata/crydom
41X6631
Solid State Relay, 12A, 90-140Vac, Din; Contact Configuration Sensata/crydom 41X6631
SOLID STATE RELAY, 12A, 90-140VAC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 12A, 90-140VAC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2703-ND DR48B12 DR48B12 41X6631
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 12A, 90-140Vac, Din; Contact Configuration Sensata/crydom
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -4 to 104 F (-20 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Interface Relays - 9186998 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details