Solid State SPST-NO (1 Form A) Module
SSR Relay, DIN Rail Mount 10mm, 380VAC/8A, 15-32VDC In, Zero Cross
Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 10mm, 380VAC/8A, 15-32VDC In, Zero Cross
SSR RELAY SPST-NO 8A 48-530V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-SPFE380D25-ND | 83AC7696 | DRA1-SPFE380D25 | DRA1-SPFE380D25 |
| Product Name | Solid State Relays | Ssr Relay, Din Rail Mount 10Mm, 380Vac/8A, 15-32Vdc In, Zero Cross Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -4 to 176 F (-20 to 80 C) | -22 to 176 F (-30 to 80 C) |