Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS
Solid State Relays - Industrial Mount 20A 4-32VDC 600VAC .5-3HP kW
SSR RELAY SPST-NO 20A 48-600V
SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-N
| DigiKey | Heilind Electronics, Inc. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2264-ND | DR2260D20U | DR2260D20U | DR2260D20U | DR2260D20U | 76Y3094 |
| Product Name | Solid State Relays | SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 4-32VDC IN, 0 CROSS | CRDM Solid State | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 32 volts |