Solid State SPST-NO (1 Form A) Module
SSR RELAY, PANEL MOUNT, IP00, 100VDC/20A, 4-8VDC IN, 90° QC
SOLID STATE RELAY, 20A, 4VDC-8VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 172-EL100D20-05N-ND | 25AK2362 | 61AK3960 |
| Product Name | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 100Vdc/20A, 4-8Vdc In, 90° Qc Sensata/crydom | Solid State Relay, 20A, 4Vdc-8Vdc Rohs Compliant Sensata/crydom |
| Mounting | Chassis Mount | Panel | |
| Switch Configuration | FormA | ||
| Approvals | RoHS | RoHS | |
| Operating Temp | -22 to 176 F (-30 to 80 C) |