Crydom Corporation SSR, DIN RAIL MT 18MM, 60VDC /12A,4-32VDC IN, FET OUTPUT DR06D12

Description
SSR, DIN RAIL MT 18MM, 60VDC /12A,4-32VDC IN, FET OUTPUT
Request a Quote Datasheet
Description
SSR, DIN RAIL MT 18MM, 60VDC /12A,4-32VDC IN, FET OUTPUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, DIN RAIL MT 18MM, 60VDC /12A,4-32VDC IN, FET OUTPUT - DR06D12 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 18MM, 60VDC /12A,4-32VDC IN, FET OUTPUT
DR06D12
SSR, DIN RAIL MT 18MM, 60VDC /12A,4-32VDC IN, FET OUTPUT DR06D12
SSR, DIN RAIL MT 18MM, 60VDC /12A,4-32VDC IN, FET OUTPUT

SSR, DIN RAIL MT 18MM, 60VDC /12A,4-32VDC IN, FET OUTPUT

Buy Now
Solid State Interface Relays - 7204072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7204072
Solid State Interface Relays 7204072
Solid State Relay 12A, 1-60Vdc out

Solid State Relay 12A, 1-60Vdc out

Supplier's Site
Solid State Relays - CC1765-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1765-ND
Solid State Relays CC1765-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - DR06D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DR06D12
Relays - Solid State Relays DR06D12
SSR RELAY SPST-NO 12A 1-60V

SSR RELAY SPST-NO 12A 1-60V

Supplier's Site
CRDM Solid State - DR06D12 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
DR06D12
CRDM Solid State DR06D12
SSR, 1-60VDC OUT, 4-32VDC CONTROL,

SSR, 1-60VDC OUT, 4-32VDC CONTROL,

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR06D12
Solid State Relays - Industrial Mount DR06D12
Solid State Relays - Industrial Mount 12A 60VDC Out 4-32VDC In, 18mm UL

Solid State Relays - Industrial Mount 12A 60VDC Out 4-32VDC In, 18mm UL

Buy Now Datasheet
RELAY; SOLID STATE,60VDC/12A,4-32VDC IN,18MM,DR - 70130915 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY; SOLID STATE,60VDC/12A,4-32VDC IN,18MM,DR
70130915
RELAY; SOLID STATE,60VDC/12A,4-32VDC IN,18MM,DR 70130915
Crydom is the world leading manufacturer of Solid State Relays. We manufacture and sell two of the most renowned brands of solid state relays, Crydom and Crouzet. Our product offer includes thousands of catalog off-the-shelf items, as well as custom-designed solid state relays and related products. At Crydom virtually everything is accomplished in-house to assure complete control over production, delivery and above all quality. With design, development, manufacturing and management personnel under one roof, we’re geared for fast response to your requirements. Because of our dedication to quality, most Crydom products are approved by UL, CSA, VDE and TUV; and carry the CE mark signifying conformance with European directives. Some of our relays carry UL 508A SCCR ratings, proof of exceptional levels of performance and safety. Also, our products comply with the latest legal environmental directives, like RoHS and China RoHS which always provide a competitive advantage to our customers. Our ongoing R & D programs have allowed us for years to be leaders in our industry. We are well known for constantly innovating new circuit and technology-related inventions to satisfy the switching needs of the most demanding applications. Crydom is a brand of Custom Sensors & Technologies (CST). Our more than 40 years of experience providing top notch switching solutions and support make Crydom the indisputable global expert in solid state relay technology and preferred choice of companies all over the world. SeriesOne DR Series Solid State Relays • Ratings of 6 & 12 Amps • Load voltage ratings of 2-60VDC, 2-100VDC, 24-280VAC and 48-600VAC • Fits standard 35mm DIN-RAIL • LED input status indicator • AC or DC control • Zero-crossing (resistive loads) or random turn-on (inductive loads) output • UL and cUL Recognized, CE & RoHS Compliant • 100K-cycle UL 508 Endurance Rating for Enhanced Reliability

Crydom is the world leading manufacturer of Solid State Relays. We manufacture and sell two of the most renowned brands of solid state relays, Crydom and Crouzet. Our product offer includes thousands of catalog off-the-shelf items, as well as custom-designed solid state relays and related products. At Crydom virtually everything is accomplished in-house to assure complete control over production, delivery and above all quality. With design, development, manufacturing and management personnel under one roof, we’re geared for fast response to your requirements. Because of our dedication to quality, most Crydom products are approved by UL, CSA, VDE and TUV; and carry the CE mark signifying conformance with European directives. Some of our relays carry UL 508A SCCR ratings, proof of exceptional levels of performance and safety. Also, our products comply with the latest legal environmental directives, like RoHS and China RoHS which always provide a competitive advantage to our customers. Our ongoing R & D programs have allowed us for years to be leaders in our industry. We are well known for constantly innovating new circuit and technology-related inventions to satisfy the switching needs of the most demanding applications. Crydom is a brand of Custom Sensors & Technologies (CST). Our more than 40 years of experience providing top notch switching solutions and support make Crydom the indisputable global expert in solid state relay technology and preferred choice of companies all over the world.
SeriesOne DR Series Solid State Relays • Ratings of 6 & 12 Amps
• Load voltage ratings of 2-60VDC, 2-100VDC, 24-280VAC and 48-600VAC
• Fits standard 35mm DIN-RAIL
• LED input status indicator
• AC or DC control
• Zero-crossing (resistive loads) or random turn-on (inductive loads) output
• UL and cUL Recognized, CE & RoHS Compliant
• 100K-cycle UL 508 Endurance Rating for Enhanced Reliability

Supplier's Site
Ssr, 60Vdc/12A, 4-32Vdc In, 18Mm; Contact Configuration Sensata/crydom - 85R5261 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 60Vdc/12A, 4-32Vdc In, 18Mm; Contact Configuration Sensata/crydom
85R5261
Ssr, 60Vdc/12A, 4-32Vdc In, 18Mm; Contact Configuration Sensata/crydom 85R5261
SSR, 60VDC/12A, 4-32VDC IN, 18MM; Contact Configuration:-; Load Current:12A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

SSR, 60VDC/12A, 4-32VDC IN, 18MM; Contact Configuration:-; Load Current:12A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 12A, 4-32Vdc, Din; Contact Configuration Sensata/crydom - 41X6605 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12A, 4-32Vdc, Din; Contact Configuration Sensata/crydom
41X6605
Solid State Relay, 12A, 4-32Vdc, Din; Contact Configuration Sensata/crydom 41X6605
SOLID STATE RELAY, 12A, 4-32VDC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 12A, 4-32VDC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DR06D12 7204072 CC1765-ND DR06D12 DR06D12 DR06D12 70130915 85R5261
Product Name SSR, DIN RAIL MT 18MM, 60VDC /12A,4-32VDC IN, FET OUTPUT Solid State Interface Relays Solid State Relays Relays - Solid State Relays CRDM Solid State Solid State Relays - Industrial Mount RELAY; SOLID STATE,60VDC/12A,4-32VDC IN,18MM,DR Ssr, 60Vdc/12A, 4-32Vdc In, 18Mm; Contact Configuration Sensata/crydom
Mounting DIN; Din rail DIN DIN; DIN Rail DIN DIN; DIN Rail
Turn-On Switching Zero Switching; Zero cross
Approvals RoHS RoHS RoHS
Input Voltage (Control Signal) Type DC DC DC
Output Voltage Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-706-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0295 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details