Sensata Technologies DPA Series Relay DPA4111

Description
16 Pin DIP SSR Ratings to 1 A @ 280 VAC SCR output Voltage or current-control input Zero-crossing (resistive loads) output
Request a Quote
Description
16 Pin DIP SSR Ratings to 1 A @ 280 VAC SCR output Voltage or current-control input Zero-crossing (resistive loads) output
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPA4111 is a 16-pin DIP solid-state relay with SCR output, rated for 20-140 VAC operation at up to 1 A rms, with zero-crossing switching for resistive loads. It requires a control current of 10-35 mA DC, with a maximum turn-on and turn-off time of one-half cycle. The relay features a dielectric strength of 3750 Vrms between input and output, a minimum insulation resistance of 10^9 ohms at 500 VDC, and operates within an ambient temperature range of -30 to 80°C. It is encapsulated in thermally conductive epoxy and weighs 2.9 g. The device meets UL E116950 and CSA LR81689 approvals.

Datasheet Summary
Powered by GS/AI

The DPA4111 is a 16-pin DIP solid-state relay with SCR output, rated for 20-140 VAC operation at up to 1 A rms, with zero-crossing switching for resistive loads. It requires a control current of 10-35 mA DC, with a maximum turn-on and turn-off time of one-half cycle. The relay features a dielectric strength of 3750 Vrms between input and output, a minimum insulation resistance of 10^9 ohms at 500 VDC, and operates within an ambient temperature range of -30 to 80°C. It is encapsulated in thermally conductive epoxy and weighs 2.9 g. The device meets UL E116950 and CSA LR81689 approvals.

Suppliers

Company
Product
Description
Supplier Links
DPA Series Relay - DPA4111 - Sensata Technologies
Attleboro, MA, United States
DPA Series Relay
DPA4111
DPA Series Relay DPA4111
16 Pin DIP SSR Ratings to 1 A @ 280 VAC SCR output Voltage or current-control input Zero-crossing (resistive loads) output
  • 16 Pin DIP SSR
  • Ratings to 1 A @ 280 VAC
  • SCR output
  • Voltage or current-control input
  • Zero-crossing (resistive loads) output
Supplier's Site Datasheet
Solid State Relays - CC1153-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1153-ND
Solid State Relays CC1153-ND
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
SSR, PCB MT DIP, 140VAC/1A, 10-35MA IN, 0 CROSS - DPA4111 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT DIP, 140VAC/1A, 10-35MA IN, 0 CROSS
DPA4111
SSR, PCB MT DIP, 140VAC/1A, 10-35MA IN, 0 CROSS DPA4111
SSR, PCB MT DIP, 140VAC/1A, 10-35MA IN, 0 CROSS

SSR, PCB MT DIP, 140VAC/1A, 10-35MA IN, 0 CROSS

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
DPA4111
Solid State Relays - PCB Mount DPA4111
Solid State Relays - PCB Mount PCB 16p DIP SSR 140 Vac/1A10-35mA In

Solid State Relays - PCB Mount PCB 16p DIP SSR 140 Vac/1A10-35mA In

Buy Now Datasheet
Solid State Relay, 1A, 20-140Vac, Th; Contact Configuration Sensata/crydom - 37M2397 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 1A, 20-140Vac, Th; Contact Configuration Sensata/crydom
37M2397
Solid State Relay, 1A, 20-140Vac, Th; Contact Configuration Sensata/crydom 37M2397
SOLID STATE RELAY, 1A, 20-140VAC, TH; Contact Configuration:SPST-N O; Load Current:1A; Operating Voltage Max:140VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:20VAC RoHS Compliant: Yes

SOLID STATE RELAY, 1A, 20-140VAC, TH; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:140VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:20VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - DPA4111 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DPA4111
Relays - Solid State Relays DPA4111
SSR RELAY SPST-NO 1A 20-140V

SSR RELAY SPST-NO 1A 20-140V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DPA4111 CC1153-ND DPA4111 DPA4111 37M2397 DPA4111
Product Name DPA Series Relay Solid State Relays SSR, PCB MT DIP, 140VAC/1A, 10-35MA IN, 0 CROSS Solid State Relays - PCB Mount Solid State Relay, 1A, 20-140Vac, Th; Contact Configuration Sensata/crydom Relays - Solid State Relays
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Output Voltage Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Series-1 Relay - A4825T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - CC2198-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Specs
Mounting Through Hole
View Details