Crydom Corporation DPA Series Relay DPA6111

Description
16 Pin DIP SSR Ratings to 1 A @ 280 VAC SCR output Voltage or current-control input Zero-crossing (resistive loads) output
Request a Quote Datasheet
Description
16 Pin DIP SSR Ratings to 1 A @ 280 VAC SCR output Voltage or current-control input Zero-crossing (resistive loads) output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPA Series Relay - DPA6111 - Sensata Technologies
Attleboro, MA, United States
DPA Series Relay
DPA6111
DPA Series Relay DPA6111
16 Pin DIP SSR Ratings to 1 A @ 280 VAC SCR output Voltage or current-control input Zero-crossing (resistive loads) output
  • 16 Pin DIP SSR
  • Ratings to 1 A @ 280 VAC
  • SCR output
  • Voltage or current-control input
  • Zero-crossing (resistive loads) output
Supplier's Site Datasheet
Solid State Relays - CC1155-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1155-ND
Solid State Relays CC1155-ND
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
SSR, PCB MT DIP, 280VAC/1A, 10-35MA IN, 0 CROSS - DPA6111 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT DIP, 280VAC/1A, 10-35MA IN, 0 CROSS
DPA6111
SSR, PCB MT DIP, 280VAC/1A, 10-35MA IN, 0 CROSS DPA6111
SSR, PCB MT DIP, 280VAC/1A, 10-35MA IN, 0 CROSS

SSR, PCB MT DIP, 280VAC/1A, 10-35MA IN, 0 CROSS

Buy Now
Relays - Solid State Relays - DPA6111 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DPA6111
Relays - Solid State Relays DPA6111
SSR RELAY SPST-NO 1A 20-280V

SSR RELAY SPST-NO 1A 20-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
DPA6111
Solid State Relays - PCB Mount DPA6111
Solid State Relays - PCB Mount PCB 16p DIP SSR 280 Vac/1A10-35mA In

Solid State Relays - PCB Mount PCB 16p DIP SSR 280 Vac/1A10-35mA In

Buy Now Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 1A;Vol-Rtg 20-280AC;PCB Mnt;Solder;16 Pin - 70131436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 1A;Vol-Rtg 20-280AC;PCB Mnt;Solder;16 Pin
70131436
Relay;SSR;Zero-Switching;Cur-Rtg 1A;Vol-Rtg 20-280AC;PCB Mnt;Solder;16 Pin 70131436
Series DPA 1.0 Amp 120, 240 VAC, 16 Pin DIP Package 1-1.5 Amp; 120, 240 VAC; 16-Pin DIP Package This series of compact 16-pin DIP solid-state relays are rated at 1.0-1.5 amp RMS at ambient temperatures up to 40°C. The package is perfect for high density printed circuit boards. Your choice of either voltage or current operated versions are offered. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Features High-Density, DC Control, SCR Output Switching: Zero-Cross, Random Turn-On (R Suffix) Dimensions (L × W × H): 0.85" × 0.265" × 0.19" (21.6 × 6.7 × 4.8 mm) UL, CSA, VDE Approved

Series DPA 1.0 Amp 120, 240 VAC, 16 Pin DIP Package
1-1.5 Amp; 120, 240 VAC; 16-Pin DIP Package
This series of compact 16-pin DIP solid-state relays are rated at 1.0-1.5 amp RMS at ambient temperatures up to 40°C. The package is perfect for high density printed circuit boards. Your choice of either voltage or current operated versions are offered. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000.
Features

  • High-Density, DC Control, SCR Output
  • Switching: Zero-Cross, Random Turn-On (R Suffix)
  • Dimensions (L × W × H): 0.85" × 0.265" × 0.19" (21.6 × 6.7 × 4.8 mm)
  • UL, CSA, VDE Approved
Supplier's Site
Solid State Relay, 1A, 20-280Vac, Th; Contact Configuration Sensata/crydom - 37M2399 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 1A, 20-280Vac, Th; Contact Configuration Sensata/crydom
37M2399
Solid State Relay, 1A, 20-280Vac, Th; Contact Configuration Sensata/crydom 37M2399
SOLID STATE RELAY, 1A, 20-280VAC, TH; Contact Configuration:SPST-N O; Load Current:1A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:20VAC RoHS Compliant: Yes

SOLID STATE RELAY, 1A, 20-280VAC, TH; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:20VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DPA6111 CC1155-ND DPA6111 DPA6111 DPA6111 70131436 37M2399
Product Name DPA Series Relay Solid State Relays SSR, PCB MT DIP, 280VAC/1A, 10-35MA IN, 0 CROSS Relays - Solid State Relays Solid State Relays - PCB Mount Relay;SSR;Zero-Switching;Cur-Rtg 1A;Vol-Rtg 20-280AC;PCB Mnt;Solder;16 Pin Solid State Relay, 1A, 20-280Vac, Th; Contact Configuration Sensata/crydom
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to ? F (-30 to ? C)
Mounting PCBoard Through Hole PCBoard PCBoard; Through Hole
Switch Configuration FormA
Output Voltage Type AC
Approvals RoHS UL, CSA, CE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1004-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid State Interface Relays - 9187014 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details