Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 6A 48-600V
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC
SSR Relay, DIN Rail Mount 11mm, 600VAC/6A,4-32VDC In, Zero Cross, ATEX
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | DR48D06X-ND | DR48D06X | DR48D06X | 83AC7905 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Din Rail Mount 11Mm, 600Vac/6A,4-32Vdc In, Zero Cross, Atex Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -4 to 104 F (-20 to 40 C) |