SSR, PNL MT, IP00, 60VDC/7A, 3.5-32VDC IN, BJT OUTPUT, NC
Solid State SPST-NC (1 Form B) Hockey Puck
SOLID STATE RELAY, 7A, 3.5-32VDC, PANEL; Contact Configuration:SPST-N
Relay;SSR;Gen Purp;SPST-NC;Cur-Rtg
SSR RELAY SPST-NC 7A 3-60V
Solid State Relays - Industrial Mount PM IP00 SSR 60VDC 7A, 3.5-32VDC,NC
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DC60S7-B | DC60S7-B | CC1592-ND | 37M2365 | 70130592 | DC60S7-B | DC60S7-B |
| Product Name | DC60 Series Relay | SSR, PNL MT, IP00, 60VDC/7A, 3.5-32VDC IN, BJT OUTPUT, NC | Solid State Relays | Solid State Relay, 7A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Gen Purp;SPST-NC;Cur-Rtg 7A;Ctrl-V 3.5-32DC;Vol-Rtg 3-60DC;Pnl-Mnt | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Current (Control Signal) Range | 0.0055 to 0.0250 amps | ||||||
| Maximum Switching Current | 7.00 amps | 7.00 amps | |||||
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormB |