Crydom Corporation Solid State Relays G2-2A03-TT

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1314-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1314-ND
Solid State Relays CC1314-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G2-2A03-TT - 774859-G2-2A03-TT - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G2-2A03-TT
774859-G2-2A03-TT
Solid State Relays - G2-2A03-TT 774859-G2-2A03-TT
Manufacturer: Crydom Co. Win Source Part Number: 774859-G2-2A03-TT Series: G2 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 250mA Voltage - Load: 0 ~ 15 V Categories: Relays Manufacturer Package: 8-DIP On-State Resistance (Maximum): 8 Ohm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Crydom Co.
Win Source Part Number: 774859-G2-2A03-TT
Series: G2
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 250mA
Voltage - Load: 0 ~ 15 V
Categories: Relays
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - G2-2A03-TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G2-2A03-TT
Relays - Solid State Relays G2-2A03-TT
SSR RELAY SPST-NO 250MA 0-15V

SSR RELAY SPST-NO 250MA 0-15V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1314-ND 774859-G2-2A03-TT G2-2A03-TT
Product Name Solid State Relays Solid State Relays - G2-2A03-TT Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187014 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details