Crydom Corporation Solid State Relays G2-1A06-SR

Description
Solid State SPST-NO (1 Form A) 6-SMD Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 6-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1307TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1307TR-ND
Solid State Relays CC1307TR-ND
Solid State SPST-NO (1 Form A) 6-SMD Module

Solid State SPST-NO (1 Form A) 6-SMD Module

Buy Now Datasheet
Solid State Relays - G2-1A06-SR - 872496-G2-1A06-SR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G2-1A06-SR
872496-G2-1A06-SR
Solid State Relays - G2-1A06-SR 872496-G2-1A06-SR
Manufacturer: Sensata-Crydom Win Source Part Number: 872496-G2-1A06-SR Series: G2 Features: Solid State SPST-NO (1 Form A) 6-SMD Module Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Other Part Number: CC1307, CC1307TR, CC1307-NDD, CC1307-ND, CC1307CT, G2-1A06-SR-ND, G2-1A06-ST-ND, G2-1A06-ST, Q1395814

Manufacturer: Sensata-Crydom
Win Source Part Number: 872496-G2-1A06-SR
Series: G2
Features: Solid State SPST-NO (1 Form A) 6-SMD Module
Package: 6-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
Other Part Number: CC1307, CC1307TR, CC1307-NDD, CC1307-ND, CC1307CT, G2-1A06-SR-ND, G2-1A06-ST-ND, G2-1A06-ST, Q1395814

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G2-1A06-SR
Relays - Solid State Relays G2-1A06-SR
SSR RELAY SPST-NO 150MA 0-250V

SSR RELAY SPST-NO 150MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1307TR-ND 872496-G2-1A06-SR G2-1A06-SR
Product Name Solid State Relays Solid State Relays - G2-1A06-SR Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1093-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.01 - Modular Solid State Relay 5A - 770190249125 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
View Details