DC60MP is a 60 VDC, 3 Amp, DC-controlled solid-state relay with a low-profile P-series package designed for printed circuit board mounting. It features 4,000 V RMS optical isolation, a turn-on time of 100 µsec, a turn-off time of 750 µsec, and an operating temperature range of -40°C to 100°C. The device is LS TTL compatible, has an off-state leakage of 1 mA maximum, and is UL recognized and CSA certified. It requires a commutating diode when switching inductive loads.
MP Model, 60 VDC, 3 Amp, DC Control Solid State Relay (SSR)
MP MODEL, 60 VDC, 3 AMP, DC CONT
MP Series Solid State Relay
SSR, PCB MOUNT, 60VDC, 32VDC, 3A; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:5VDC; Control Voltage Min:3VDCRoHS Compliant: Yes
SSR, 60VDC, 3A; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:5VDC; Control Voltage Min:3VDC; Control Voltage RoHS Compliant: Yes
MP Model, 60 VDC, 3 Amp, DC Control
| Opto 22 | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DC60MP | 5528-DC60MP-ND | 70133879 | 18M9067 | 68C9431 | DC60MP |
| Product Name | DC Control Solid State Relay | Solid State Relays | Relay;SSR;Gen Purp;Off State;Cur-Rtg 3A;Vol-Rtg 5-60DC;PCB Mnt;4 Pin;UL, CSA | Ssr, Pcb Mount, 60Vdc, 32Vdc, 3A; Contact Configuration Opto 22 | Ssr, 60Vdc, 3A; Contact Configuration Opto 22 | OPTO Solid State |
| Solid State Relay Type | Optically | |||||
| Application Type | General | General | Latching | Latching | ||
| Mounting | PCBoard | Chassis Mount | PCBoard | PCBoard; PCB | PCBoard; PCB | |
| Turn-On Switching | Zero Switching | |||||
| Features | Built-in Heat Sink; Internal Snubber |