Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink
SSR Relay, 3-Phase, DIN Rail Mount,
SSR RELAY, 3-PHASE, DIN RAIL MOUNT, 600VAC/60A, 90-280VAC/DC IN, ZERO CROSS
SSR RELAY 3PST-NO 60A 48-600V
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 172-DR6760A60P-ND | DR6760A60P | 25AK2343 | DR6760A60P |
| Product Name | Solid State Relays | CRDM Solid State | Ssr Relay, 3-Phase, Din Rail Mount, 600Vac/60A, 90-280Vac/dc In, Zero Cross Sensata/crydom | Relays - Solid State Relays |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC; DC |