Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 10A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:500VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes
Solid State Relays - Industrial Mount PM IP00 SSR 500VDC /10A, 3.5-32VDC In
SSR RELAY SPST-NO 10A 0-500V
| Sensata Technologies | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D5D10L | CC2114-ND | 73M2293 | D5D10L | D5D10L |
| Product Name | 1-DCL Series Relay | Solid State Relays | Solid State Relay, 10A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | |||
| Input Current (Control Signal) Range | 0.0150 amps | ||||
| Maximum Switching Current | 40.00 amps | ||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA |