Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR RELAY 600VAC/60A PHASE DIN MNT SCREW TERMININAL
Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 4-32VDC In, Instantaneous
SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 4-32VDC In, Instantaneous
SSR RELAY SPST-NO 60A 48-600V
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | DR4560D60R | CC2594-ND | DR4560D60R | DR4560D60R | 83AC7897 | DR4560D60R |
| Product Name | DR45 Series DIN Rail Mount AC Output SSR DR4560D60R | Solid State Relays | SSR RELAY 600VAC/60A PHASE DIN MNT SCREW TERMININAL | Solid State Relays - Industrial Mount | Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 4-32Vdc In, Instantaneous Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | DC | ||||
| Input Voltage (Control Signal) Range | 48 to 600 volts | 4 to 32 volts | ||||
| Input Current (Control Signal) Range | 0.0150 amps | 0.0150 amps |