Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/40A 4-32VDC
SSR RELAY SPST-NO 40A 1-72V
SOLID STATE RELAY, 40A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1853-ND | DC100D40 | DC100D40 | 41X6194 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 40A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |