DC60P is a 60 VDC, 3 Amp, DC control solid-state relay with P Series packaging, offering a low-profile design for printed circuit board mounting. It features 4,000 V RMS optical isolation, a 100 μs turn-on time, a 750 μs turn-off time, and operates from -40°C to 100°C. The device is UL recognized, CSA certified, CE compliant, and UKCA certified. It is LS TTL compatible and requires a commutating diode when switching inductive loads. The P Series ensures minimal footprint and reliable operation in industrial automation applications.
P Model, 60 VDC, 3 Amp, DC Control Solid State Relay (SSR)
P MODEL, 60 VDC, 3 AMP, DC CONTR
Relay;SSR;Power;Off State;Cur-Rtg 3A;Vol-Rtg 5-60DC;PCB Mnt;4 Pin;UL, CSA
SSR, PCB MOUNT, 60VDC, 32VDC, 3A; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:3VDC RoHS Compliant: Yes
| Opto 22 | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DC60P | 5528-DC60P-ND | 70133680 | 96F6443 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Relay;SSR;Power;Off State;Cur-Rtg 3A;Vol-Rtg 5-60DC;PCB Mnt;4 Pin;UL, CSA | Ssr, Pcb Mount, 60Vdc, 32Vdc, 3A; Contact Configuration Opto 22 |
| Solid State Relay Type | Optically | |||
| Application Type | General | Latching | ||
| Mounting | PCBoard | Chassis Mount | PCBoard | PCBoard; PCB |
| Turn-On Switching | Zero Switching | |||
| Features | Built-in Heat Sink; Internal Snubber |