Crydom Corporation Solid State Relays D53TP50DH

Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2191-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2191-ND
Solid State Relays CC2191-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D53TP50DH
Solid State Relays - Industrial Mount D53TP50DH
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
D53TP50DH
Relays - Solid State Relays D53TP50DH
SSR RELAY 3PST-NO 50A 48-530V

SSR RELAY 3PST-NO 50A 48-530V

Supplier's Site
Ssr, 48-530Vac, 50A, Panel; Contact Configuration Sensata/crydom - 41X6864 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-530Vac, 50A, Panel; Contact Configuration Sensata/crydom
41X6864
Ssr, 48-530Vac, 50A, Panel; Contact Configuration Sensata/crydom 41X6864
SSR, 48-530VAC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-530VAC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2191-ND D53TP50DH D53TP50DH 41X6864
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, 48-530Vac, 50A, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details