Solid State SPST-NO (1 Form A) Module
Sensata / Crydom DR24A12
SSR RELAY SPST-NO 12A 24-280V
Solid State Relays - Industrial Mount 12A 240AC Out 200 to 265VAC In, 18mm UL
240VAC/12A,200-265VA
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DR24A12-ND | 7204082 | DR24A12 | DR24A12 | DR24A12 |
| Product Name | Solid State Relays | Solid State Interface Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | CRDM Solid State |
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -4 to 104 F (-20 to 40 C) | ||||
| Input Voltage (Control Signal) Type | AC |