Crydom Corporation Solid State Relays ED24D3R

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1826-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1826-ND
Solid State Relays CC1826-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
ED24D3R
Solid State Relays - Industrial Mount ED24D3R
Solid State Relays - Industrial Mount Plug In 280VAC 3A 5-15VDC CNT RN

Solid State Relays - Industrial Mount Plug In 280VAC 3A 5-15VDC CNT RN

Buy Now Datasheet
Relays - Solid State Relays - ED24D3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
ED24D3R
Relays - Solid State Relays ED24D3R
SSR RELAY SPST-NO 3A 24-280V

SSR RELAY SPST-NO 3A 24-280V

Supplier's Site
Ssr, Plug In, 280Vac, 3A, 5-15Vdc, Rn; Contact Configuration Sensata/crydom - 55T5594 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Plug In, 280Vac, 3A, 5-15Vdc, Rn; Contact Configuration Sensata/crydom
55T5594
Ssr, Plug In, 280Vac, 3A, 5-15Vdc, Rn; Contact Configuration Sensata/crydom 55T5594
SSR, PLUG IN, 280VAC, 3A, 5-15VDC, RN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Quick Connect; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; RoHS Compliant: Yes

SSR, PLUG IN, 280VAC, 3A, 5-15VDC, RN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Quick Connect; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1826-ND ED24D3R ED24D3R 55T5594
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, Plug In, 280Vac, 3A, 5-15Vdc, Rn; Contact Configuration Sensata/crydom
Mounting Socketable Socket or Plug-in Style; Socketable DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details