SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR, 48-600VAC, 30A, DIN RAIL; Contact Configuration:SPST-N
SSR, 48-600VAC, 30A, DIN RAIL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 30A 4-32VDC 600VAC .5-3HP kW
SSR RELAY SPST-NO 30A 48-600V
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DR2260D30U | CC2266-ND | 51AC7254 | 76Y3096 | DR2260D30U | DR2260D30U |
| Product Name | SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS | Solid State Relays | Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom | Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | DIN; DIN Rail | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 32 volts |