Solid State SPST-NO (1 Form A) Module
Solid State Relay, DIN, 5A, 380 Vac
Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 4-15 VDC input
SSR RELAY SPST-NO 5A 48-530V
| Sensata Technologies | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-CX380D5 | CC1733-ND | 7018522 | DRA1-CX380D5 | DRA1-CX380D5 |
| Product Name | DRA1 Series Relay | Solid State Relays | Solid State Interface Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | DC | DC | ||
| Input Voltage (Control Signal) Range | 12 to 380 volts | 4 to 15 volts | |||
| Input Current (Control Signal) Range | 0.0100 to 0.0150 amps | 0.0150 amps | |||
| Output Voltage Type | AC | AC | AC |