Win Source Part Number: 1189292-EL100D10-24
Category: Relays>Solid State Relays
Series: EL
Termination Style: Quick Connect - 0.187"/0.250"
Package: Bulk
Standard Package: 20
Voltage - Input: 21 ~ 27VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 10 mOhms
Load Current: 10 A
Voltage - Load: 3 V ~ 100 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: EL100D1024,CC1783
Base Product Number: EL100D10
Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, 10A, 21-27VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes
SSR RELAY SPST-NO 10A 3-100V
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 10A21-27VDC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1189292-EL100D10-24 | CC1783-ND | 41X6998 | EL100D10-24 | EL100D10-24 |
| Product Name | Relays - Solid State Relays | Solid State Relays | Solid State Relay, 10A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | PCBoard; Chassis Mount | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 21 to 27 volts | 21 to 27 volts | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) |