Crydom Corporation Solid State Relays DC400D20

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2321-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2321-ND
Solid State Relays CC2321-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC400D20
Solid State Relays - Industrial Mount DC400D20
Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/20A 4-32VDC

Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/20A 4-32VDC

Buy Now Datasheet
Ssr, 1Vdc-300Vdc, 20A, Panel; Contact Configuration Sensata/crydom - 41X6218 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 1Vdc-300Vdc, 20A, Panel; Contact Configuration Sensata/crydom
41X6218
Ssr, 1Vdc-300Vdc, 20A, Panel; Contact Configuration Sensata/crydom 41X6218
SSR, 1VDC-300VDC, 20A, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:300VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:7VDC; Control Voltage Min:4VDC RoHS Compliant: Yes

SSR, 1VDC-300VDC, 20A, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:300VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:7VDC; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
DC400D20
Relays - Solid State Relays DC400D20
SSR RELAY SPST-NO 20A 1-300V

SSR RELAY SPST-NO 20A 1-300V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2321-ND DC400D20 41X6218 DC400D20
Product Name Solid State Relays Solid State Relays - Industrial Mount Ssr, 1Vdc-300Vdc, 20A, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393002409024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details