Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount PM IP00 SSR 500VDC /7A, 3.5-32VDC In
SSR, 7A; Contact Configuration:SPST-N
SOLID STATE RELAY, 7A, 3.5V-32VDC, PANEL; Contact Configuration:SPST-N
7 A , MOSFET Output, Panel Mounted Solid-State Relays
7-40 Amp; 0-500 VDC; DC Output
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500.
Features
SSR RELAY SPST-NO 7A 0-500V
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D5D07 | CC1996-ND | D5D07 | 01M7426 | 37M2488 | 70130473 | D5D07 |
| Product Name | 1-DC Series D5D07 Relay | Solid State Relays | Solid State Relays - Industrial Mount | Ssr, 7A; Contact Configuration Sensata/crydom | Solid State Relay, 7A, 3.5V-32Vdc, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Gen Purp;Cur-Rtg 7A;Ctrl-V 3.5-32DC;Vol-Rtg 0-500DC;Pnl-Mnt;4 Pin | Relays - Solid State Relays |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) | |||
| Input Current (Control Signal) Range | 0.0150 amps | ||||||
| Maximum Switching Current | 40.00 amps | 7.00 amps | |||||
| Mounting | Chassis Mount | Panel; Panel | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA |