Solid State 3PST-NO (3 Form A) Module
SSR, 3-PHASE, PNL MT, IP00, 530VAC/50A, 4-32VDC IN, 0 CRO
SSR RELAY 3PST-NO 50A 48-530V
SCR Output, 48 to 530 V (RMS) Voltage Rating, 3 Phase Solid-State Relays
25-50 Amp; 240/480 VAC; 3 Phase
Three-phase solid state relays switch up to 530 VAC RMS directly to loads such as motors, transformers, heating elements, etc. Available with either AC or DC input (coil) control in zero-voltage or random turn-on switching versions. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on, 2 controlled, 1 linked (C1-C2).
Features
Solid State Relay, 3-P, 50A, 480VAC,
Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/50A,3-32VDC,ZC
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D53TP50D | CC1136-ND | D53TP50D | D53TP50D | 70131249 | D53TP50D | D53TP50D |
| Product Name | 53TP Series IP00 Relay | Solid State Relays | SSR, 3-PHASE, PNL MT, IP00, 530VAC/50A, 4-32VDC IN, 0 CRO | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC;Pnl-Mnt | CRDM Solid State | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | DC | DC | ||||
| Input Voltage (Control Signal) Range | 48 to 530 volts | 4 to 32 volts | 32 volts | ||||
| Input Current (Control Signal) Range | 0.0100 to 0.0250 amps | ||||||
| Output Voltage Type | AC | AC |