Crydom Corporation Solid State Relays EL240A30-24

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2453-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2453-ND
Solid State Relays CC2453-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EL240A30-24
Solid State Relays - Industrial Mount EL240A30-24
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Buy Now Datasheet
Solid State Relay, 30A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom - 15AC6466 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 30A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom
15AC6466
Solid State Relay, 30A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom 15AC6466
SOLID STATE RELAY, 30A, 21-27VDC, PANEL; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:Zero Voltage Turn On; Operating Voltage RoHS Compliant: Yes

SOLID STATE RELAY, 30A, 21-27VDC, PANEL; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:Zero Voltage Turn On; Operating Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
EL240A30-24
Relays - Solid State Relays EL240A30-24
SSR RELAY SPST-NO 30A 24-280V

SSR RELAY SPST-NO 30A 24-280V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2453-ND EL240A30-24 15AC6466 EL240A30-24
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 30A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 21 to 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1229-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
5 suppliers
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 9187005 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details