Solid State SPST-NO (1 Form A) Hockey Puck
MOSFET RELAY, SPST, 40A, 150VDC, PANEL; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:150V; Load Current:40A; MOSFET Relay Package Style:Hockey Puck; Relay Mounting:Panel Mount; Relay Terminals:Screw RoHS Compliant: Yes
SSR RELAY SPST-NO 40A 1-150V
Solid State Relays - Industrial Mount SSR DC OUTPUT 150VDC/40A 4-32VDC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1864-ND | 41X6210 | DC200D40 | DC200D40 |
| Product Name | Solid State Relays | Mosfet Relay, Spst, 40A, 150Vdc, Panel; Contact Form Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |