Crydom Corporation 1-DCL Series Relay D4D12L

Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DCL Series Relay - D4D12L - Sensata Technologies
Attleboro, MA, United States
1-DCL Series Relay
D4D12L
1-DCL Series Relay D4D12L
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
Solid State Relays - CC2687-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2687-ND
Solid State Relays CC2687-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
D4D12L
Relays - Solid State Relays D4D12L
SSR RELAY SPST-NO 12A 0-400V

SSR RELAY SPST-NO 12A 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D4D12L
Solid State Relays - Industrial Mount D4D12L
Solid State Relays - Industrial Mount PM IP00 SSR 400VDC /12A, 3.5-32VDC In

Solid State Relays - Industrial Mount PM IP00 SSR 400VDC /12A, 3.5-32VDC In

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D4D12L CC2687-ND D4D12L D4D12L
Product Name 1-DCL Series Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Input Current (Control Signal) Range 0.0150 amps
Maximum Switching Current 40.00 amps
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 448-PVT322S-TPBFCT-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details