Solid State 3PST-NO (3 Form A) Module
SSR RELAY 3PST-NO 7.6A 48-600V
SSR Contactor, 3-Phase, DIN Rail Mount, 600VAC/4.8A, 24VAC/DC In, 2NO, RN, 2L
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | DRC3P60D420R2-ND | DRC3P60D420R2 | 83AC7764 | DRC3P60D420R2 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Contactor, 3-Phase, Din Rail Mount, 600Vac/4.8A, 24Vac/dc In, 2No, Rn, 2L Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) |