Crydom Corporation 1-DCL Series Relay D5D07L

Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DCL Series Relay - D5D07L - Sensata Technologies
Attleboro, MA, United States
1-DCL Series Relay
D5D07L
1-DCL Series Relay D5D07L
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
Solid State Relays - CC2229-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2229-ND
Solid State Relays CC2229-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D5D07L
Solid State Relays - Industrial Mount D5D07L
Solid State Relays - Industrial Mount PM IP00 SSR 500VDC /7A, 3.5-32VDC In

Solid State Relays - Industrial Mount PM IP00 SSR 500VDC /7A, 3.5-32VDC In

Buy Now Datasheet
Relays - Solid State Relays - D5D07L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D5D07L
Relays - Solid State Relays D5D07L
SSR RELAY SPST-NO 7A 0-500V

SSR RELAY SPST-NO 7A 0-500V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D5D07L CC2229-ND D5D07L D5D07L
Product Name 1-DCL Series Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -40 to 176 F (-40 to 80 C)
Input Current (Control Signal) Range 0.0150 amps 0.0106 amps
Maximum Switching Current 40.00 amps
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details