Solid State SPST-NO (1 Form A) Module
DIN Mt 280 VAC/5A out 15-32 VDC
SOLID STATE RELAY, 5A, 15-32V, DIN RAIL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 5A 12-280V
Solid State Relays - Industrial Mount DIN Mt 280 VAC/5A out 15-32 VDC input
| Sensata Technologies | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-CXE240D5R | CC1735-ND | DRA1-CXE240D5R | 41X6406 | DRA1-CXE240D5R | DRA1-CXE240D5R |
| Product Name | DRA1 Series Relay | Solid State Relays | CRDM Solid State | Solid State Relay, 5A, 15-32V, Din Rail; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -4 to 176 F (-20 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | DC | ||||
| Input Voltage (Control Signal) Range | 12 to 380 volts | 15 to 32 volts | ||||
| Input Current (Control Signal) Range | 0.0100 to 0.0150 amps | 0.0150 amps | ||||
| Output Voltage Type | AC | AC |