Crydom Corporation Solid State Relays DR24D12R

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2327-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2327-ND
Solid State Relays CC2327-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Interface Relays - 7204105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7204105
Solid State Interface Relays 7204105
Sensata / Crydom DR24D12R

Sensata / Crydom DR24D12R

Supplier's Site
Relays - Solid State Relays - DR24D12R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DR24D12R
Relays - Solid State Relays DR24D12R
SSR RELAY SPST-NO 12A 24-280V

SSR RELAY SPST-NO 12A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR24D12R
Solid State Relays - Industrial Mount DR24D12R
Solid State Relays - Industrial Mount 12A 240VAC Out 4-32VDC In, 18mm UL

Solid State Relays - Industrial Mount 12A 240VAC Out 4-32VDC In, 18mm UL

Buy Now Datasheet
Solid State Relay, 12A, 4-32Vdc, Din; Contact Configuration Sensata/crydom - 41X6625 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12A, 4-32Vdc, Din; Contact Configuration Sensata/crydom
41X6625
Solid State Relay, 12A, 4-32Vdc, Din; Contact Configuration Sensata/crydom 41X6625
SOLID STATE RELAY, 12A, 4-32VDC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 12A, 4-32VDC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2327-ND 7204105 DR24D12R DR24D12R 41X6625
Product Name Solid State Relays Solid State Interface Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 12A, 4-32Vdc, Din; Contact Configuration Sensata/crydom
Mounting DIN DIN; Din rail DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 104 F (-20 to 40 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details