Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 814439-DS13-1000S
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
"Solid State 8-DIP (0.400"", 10.16mm), 6 Leads"
DS13-1000S=SOLID STATE RELAY
SSR RELAY 2A 0-18V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 814439-DS13-1000S | DS13-1000S-ND | DS13-1000S |
| Product Name | Solid State Relays - DS13-1000S | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Through Hole |