Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PNL MT, IP00, 60VDC/3A, 3.5-32VDC IN, BJT OUTPUT
SOLID STATE RELAY, 3A, 3.5-32VDC, PANEL; Contact Configuration:SPST-N
Series DC60 Solid State Relays, Panel Mount, 3 to 60 VDC, 4000 V (RMS) Dielectric Strength
3-7 Amp; 60 VDC; DC Output
Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000.
Features
SSR RELAY SPST-NO 3A 3-60V
Solid State Relays - Industrial Mount 60VDC 3 AMP DC INPUT
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DC60S3 | CC1126-ND | DC60S3 | 37M2360 | 70131365 | DC60S3 | DC60S3 |
| Product Name | DC60 Series Relay | Solid State Relays | SSR, PNL MT, IP00, 60VDC/3A, 3.5-32VDC IN, BJT OUTPUT | Solid State Relay, 3A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Power;Off State;Cur-Rtg 3A;Ctrl-V 5-60DC;4 Pin;UL, CSA, CE;DC Series | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Input Current (Control Signal) Range | 0.0055 to 0.0250 amps | ||||||
| Maximum Switching Current | 7.00 amps | 3.00 amps | |||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||||
| Switch Configuration | FormA |