Crydom Corporation SSR RELAY, PANEL MOUNT, IP00, 280VAC/10A, 4-8VDC IN, ZERO CR EL240A10-05

Description
SSR RELAY, PANEL MOUNT, IP00, 280VAC/10A, 4-8VDC IN, ZERO CR
Request a Quote Datasheet
Description
SSR RELAY, PANEL MOUNT, IP00, 280VAC/10A, 4-8VDC IN, ZERO CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR RELAY, PANEL MOUNT, IP00, 280VAC/10A, 4-8VDC IN, ZERO CR - EL240A10-05 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, PANEL MOUNT, IP00, 280VAC/10A, 4-8VDC IN, ZERO CR
EL240A10-05
SSR RELAY, PANEL MOUNT, IP00, 280VAC/10A, 4-8VDC IN, ZERO CR EL240A10-05
SSR RELAY, PANEL MOUNT, IP00, 280VAC/10A, 4-8VDC IN, ZERO CR

SSR RELAY, PANEL MOUNT, IP00, 280VAC/10A, 4-8VDC IN, ZERO CR

Buy Now
Solid State Relays - CC1774-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1774-ND
Solid State Relays CC1774-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EL240A10-05
Solid State Relays - Industrial Mount EL240A10-05
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 10A4-8VDCZC

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 10A4-8VDCZC

Buy Now Datasheet
Relays - Solid State Relays EL240A10-05
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Ssr, 280Vac/10A, 4-8Vdc, Zc; Contact Configuration Sensata/crydom - 13T9375 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 280Vac/10A, 4-8Vdc, Zc; Contact Configuration Sensata/crydom
13T9375
Ssr, 280Vac/10A, 4-8Vdc, Zc; Contact Configuration Sensata/crydom 13T9375
SSR, 280VAC/10A, 4-8VDC, ZC; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SSR, 280VAC/10A, 4-8VDC, ZC; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site
Solid State Relay, 10A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom - 41X7002 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom
41X7002
Solid State Relay, 10A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom 41X7002
SOLID STATE RELAY, 10A, 4-8VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 4-8VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number EL240A10-05 CC1774-ND EL240A10-05 EL240A10-05 13T9375 41X7002
Product Name SSR RELAY, PANEL MOUNT, IP00, 280VAC/10A, 4-8VDC IN, ZERO CR Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, 280Vac/10A, 4-8Vdc, Zc; Contact Configuration Sensata/crydom Solid State Relay, 10A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers