Crydom Corporation Solid State Relays EZ240A18R

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2000-ND
Solid State Relays CC2000-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - EZ240A18R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
EZ240A18R
Relays - Solid State Relays EZ240A18R
SSR RELAY SPST-NO 18A 24-280V

SSR RELAY SPST-NO 18A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EZ240A18R
Solid State Relays - Industrial Mount EZ240A18R
Solid State Relays - Industrial Mount PM SSR, 240Vac/18A , 90-140Vac In, RN

Solid State Relays - Industrial Mount PM SSR, 240Vac/18A , 90-140Vac In, RN

Buy Now Datasheet
Solid State Relay, 18A, 90V-140V, Panel; Contact Configuration Sensata/crydom - 37M2687 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 18A, 90V-140V, Panel; Contact Configuration Sensata/crydom
37M2687
Solid State Relay, 18A, 90V-140V, Panel; Contact Configuration Sensata/crydom 37M2687
SOLID STATE RELAY, 18A, 90V-140V, PANEL; Contact Configuration:SPST-N O; Load Current:18A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Product Range:EZ Series RoHS Compliant: Yes

SOLID STATE RELAY, 18A, 90V-140V, PANEL; Contact Configuration:SPST-NO; Load Current:18A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Product Range:EZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2000-ND EZ240A18R EZ240A18R 37M2687
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 18A, 90V-140V, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617569-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
4 suppliers
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details