Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink
SSR RELAY, 3-PHASE, DIN RAIL MOUNT, 600VAC/75A, 90-280VAC/DC IN, ZERO CROSS
SSR RELAY 3PST-NO 75A 48-600V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 172-DR6760A75P-ND | 25AK2345 | DR6760A75P |
| Product Name | Solid State Relays | Ssr Relay, 3-Phase, Din Rail Mount, 600Vac/75A, 90-280Vac/dc In, Zero Cross Sensata/crydom | Relays - Solid State Relays |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC; DC |