Solid State 3PST-NO (3 Form A) Module
SSR RELAY 3PST-NO 25A 48-530V
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M:HL
Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/25A,3-32VDC,RN
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | D53TP25D-10 | CC2076-ND | D53TP25D-10 | 37M2495 | D53TP25D-10 |
| Product Name | 53TP Series IP00 Relay | Solid State Relays | Relays - Solid State Relays | Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | DC | |||
| Input Voltage (Control Signal) Range | 48 to 530 volts | 4 to 32 volts | |||
| Input Current (Control Signal) Range | 0.0100 to 0.0250 amps | ||||
| Output Voltage Type | AC | AC |