SSR RELAY ASSEMBLY, DIN RAIL M OUNT 6MM, 48VDC/0.1A, 5VDC IN,
Solid State SPST-NO (1 Form A) Module
Sensata / Crydom DRA-CN048D05
SOLID STATE RELAY, 3V-12VDC, DIN RAIL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount CN048D05 SSR / DRS CN05 Skt Assy
SSR RELAY SPST-NO 100MA 0-48V
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA-CN048D05 | CC2328-ND | 7203981 | 41X6391 | DRA-CN048D05 | DRA-CN048D05 |
| Product Name | SSR RELAY ASSEMBLY, DIN RAIL M OUNT 6MM, 48VDC/0.1A, 5VDC IN, | Solid State Relays | Solid State Interface Relays | Solid State Relay, 3V-12Vdc, Din Rail; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -13 to 140 F (-25 to 60 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 12 volts |