Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SSR RELAY SPST-NO 3A 24-280V
SSR Relay, DIN Rail Mount 11mm, 240VAC/3A,4-32VDC In, Instantaneous, ATEX
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | DR24D03XR-ND | DR24D03XR | DR24D03XR | 83AC7860 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, Din Rail Mount 11Mm, 240Vac/3A,4-32Vdc In, Instantaneous, Atex Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -4 to 104 F (-20 to 40 C) |