Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 60A 1-500V
SSR Relay, Panel Mount, IP20, 500VDC/60A, 4-32VDC In, FET Output
Solid State Relays - Industrial Mount SOLID STATE RELAY 500 VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2609-ND | DC500D60C | 83AC7686 | DC500D60C |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip20, 500Vdc/60A, 4-32Vdc In, Fet Output Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 212 F (-40 to 100 C) | |||
| Input Voltage (Control Signal) Type | DC |