The DPA6119 is a 16-pin DIP solid-state relay with SCR output, rated for 1 A rms at up to 280 VAC, designed for zero-crossing switching of resistive loads. It accepts a 3.5 to 10 VDC control voltage and has a maximum on-state voltage drop of 1.2 Vpk. The relay features a dielectric strength of 3750 Vrms between input and output, an insulation resistance of 10^9 ohms, and operates across an ambient temperature range of -30 to 80°C. It is encapsulated in thermally conductive epoxy and weighs 2.9 g. The device meets UL E116950 and CSA LR81689 safety certifications.
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"
Solid State Relays - PCB Mount PCB 16p DIP SSR 280 Vac/1A 3,5-10V In
SOLID STATE RELAY, 1A, 3.5V-10VDC, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 1A 20-280V
Solid State Relay, 1.0 A Rated Current, SCR Output, 3750 V (RMS) Dielectric Strength
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DPA6119 | CC1156-ND | DPA6119 | 37M2400 | DPA6119 | 70131434 |
| Product Name | DPA Series Relay | Solid State Relays | Solid State Relays - PCB Mount | Solid State Relay, 1A, 3.5V-10Vdc, Th; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 1A;Ctrl-V 3.5-10DC;Vol-Rtg 20-280AC;PCB Mnt |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard | ||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3.5 to 10 volts | 10 volts |