Crydom Corporation DR45 Series DIN Rail Mount AC Output SSR DR4560A60 DR4560A60

Description
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
Request a Quote Datasheet
Description
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DR45 Series DIN Rail Mount AC Output SSR DR4560A60 - DR4560A60 - Sensata Technologies
Attleboro, MA, United States
DR45 Series DIN Rail Mount AC Output SSR DR4560A60
DR4560A60
DR45 Series DIN Rail Mount AC Output SSR DR4560A60 DR4560A60
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
  • Output ratings up to 60 Amps at 600 VAC
  • Integral heat sink eliminates the need for complex thermal calculations
  • Cage clamp terminal type accept up to 3 AWG wire size
  • IP20 touch-safe housing
  • Contactor configuration
  • AC control
  • C-UL-US Listed and VDE approved
Supplier's Site Datasheet
Solid State Relays - CC2588-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2588-ND
Solid State Relays CC2588-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR4560A60
Solid State Relays - Industrial Mount DR4560A60
Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross

Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross

Buy Now Datasheet
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Zero Cross Sensata/crydom - 83AC7877 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Zero Cross Sensata/crydom
83AC7877
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Zero Cross Sensata/crydom 83AC7877
SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross

SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
DR4560A60
Relays - Solid State Relays DR4560A60
SSR RELAY SPST-NO 60A 48-600V

SSR RELAY SPST-NO 60A 48-600V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number DR4560A60 CC2588-ND DR4560A60 83AC7877 DR4560A60
Product Name DR45 Series DIN Rail Mount AC Output SSR DR4560A60 Solid State Relays Solid State Relays - Industrial Mount Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Zero Cross Sensata/crydom Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC; DC
Input Voltage (Control Signal) Range 48 to 600 volts 90 to 280 volts
Input Current (Control Signal) Range 0.0040 to 0.0150 amps 0.0040 amps
Unlock Full Specs
to access all available technical data