Solid State SPST-NO (1 Form A) Module
Crydom’s World Class Solid State Relay Technology is now available to Electromechanical Relay users in the industry standard 12 x 29 mm plug-in package with ratings of either 3 or 5 amps up to 280 VAC or 80 VDC. Crydom’s new “LifePlus ED series” of AC and DC output pluggable Solid State Relays offer Electromechanical Relay users the opportunity to directly replace traditional 12 x 29 mm EMRs with Crydom’s proven Solid State Relay Technology. Solid State Relays offer substantial performance advantages over traditional EMR switching solutions in many applications including significantly greater life expectancy (>100 million operations), contactless high speed switching eliminating contact bounce and resulting electrical noise, precise logic compatible control inputs, acoustically silent operation and high vibration resistance, among many others.
Available in a SPST N.O. configuration, the “LifePlus ED series” offers output ratings of either 3 or 5 amps rms at 24 to 280 VAC, or 5 amps dc at 1 to 48 or 1 to 80 VDC, all at 40 °C ambient temperature. AC outputs incorporate Crydom’s proven Back-to-Back SCR technology while DC outputs utilize high efficiency FETs, both technologies resulting in the lowest possible on-state power dissipation and high surge current ratings which make the “Crydom LifePlus” an excellent choice for applications such as small Motors, Solenoids, Heaters and Lamps. Optically isolated control inputs available include 3 to 15 VDC, 18 to 32 VDC, 48 to 72 VDC, 18 to 36 VAC and 90 to 140 VAC.
Cydom’s “LifePlus ED series” relays are UL 508 recognized for both general purpose and motor control applications and compliant to IEC 62314 LC-A resistive and LC-B inductive application requirements. They are also CE certified to the IEC Low Voltage Directive and compliant to the IEC EMC Directive. The “LifePlus ED series” relays are available in the industry standard 12 x 29 mm plug-in relay package and fit standard DIN rail and PCB mountable sockets, allowing direct replacement of SPST N.O. EMRs in most applications. Featuring all solid state construction, “LifePlus ED series” SSRs provide an excellent improvement in performance over traditional EMRs .
• AC Output Solid State Relay in an Industry Standard EMR Plug In Package
• Ratings of 3 and 5 Amps
• Load Voltage Range of 24-280 VAC
• Fits Standard DIN Rail and PCB Mountable Sockets
• LED Input Status Indicator
• AC or DC Control
• cUL Recognized, IEC Rated, CE & RoHS Compliant
• Horsepower Rated
Solid State Relays - Industrial Mount Plug In 280VAC 5A 90-140VAC CNT RN
SOLID STATE RELAY, 5A, 90V-140V, SOCKET; Contact Configuration:SPST-N
SSR RELAY SPST-NO 5A 24-280V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1820-ND | 70131056 | ED24B5R | 41X6908 | ED24B5R |
| Product Name | Solid State Relays | Relay;Solid State;SPST-NO;Ctrl-V 90-140AC;5A;280VAC;Socket Mnt;QC Term;ED Series | Solid State Relays - Industrial Mount | Solid State Relay, 5A, 90V-140V, Socket; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 140 volts | 90 to 140 volts |