Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount SOLID STATE RELAY 60 VDC
SSR Relay, DIN Rail Mount 11mm, 60VDC/3A, 4-32VDC In, FET Output, ATEX
SSR RELAY SPST-NO 3A 1-60V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2471-ND | DR06D03X | 83AC7793 | DR06D03X |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Din Rail Mount 11Mm, 60Vdc/3A, 4-32Vdc In, Fet Output, Atex Sensata/crydom | Relays - Solid State Relays |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 104 F (-20 to 40 C) | |||
| Input Voltage (Control Signal) Type | DC |