Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 3A 24-280V
Solid State Relays - Industrial Mount Plug In 280VAC 3A 5-15VDC CNT ZC
SSR, PLUG IN, 280VAC, 3A, 5-15VDC, ZC; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; ControlRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1825-ND | ED24D3 | ED24D3 | 55T5593 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr, Plug In, 280Vac, 3A, 5-15Vdc, Zc; Contact Configuration Sensata/crydom |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |